DOD - SMD 5962-11213

MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 30 March 2012
Status: inactive
Page Count: 32
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 23, 2023
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
July 8, 2020
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 5, 2020
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 10, 2014
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-11213
March 30, 2012
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 15, 2011
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement