IEC 60076-11
POWER TRANSFORMERS – Part 11: Dry-type transformers
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
IEC 60076-11
July 1, 2020
POWER TRANSFORMERS – Part 11: Dry-type transformers
A description is not available for this item.
March 1, 2019
Power transformers – Part 11: Dry-type transformers
A description is not available for this item.
August 1, 2018
Power transformers – Part 11: Dry-type transformers
This part of IEC 60076 applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 72,5 kV and at least one winding...
May 1, 2004
Power transformers – Part 11: Dry-type transformers
This part of IEC 60076 applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV and at least one winding operating...