IEC 60076-11

Power transformers – Part 11: Dry-type transformers

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2018
Status: active
Page Count: 128
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60076 applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 72,5 kV and at least one winding operating at greater than 1,1 kV.

This document does not apply to:

• gas-filled dry-type transformers where the gas is not air;

• single-phase transformers rated at less than 5 kVA;

• polyphase transformers rated at less than 15 kVA;

• instrument transformers;

• starting transformers;

• testing transformers;

• traction transformers mounted on rolling stock;

• flameproof and mining transformers;

• welding transformers;

• voltage regulating transformers;

• small power transformers in which safety is a special consideration.

Where IEC standards do not exist for the transformers mentioned above or for other special transformers, this document may be applicable as a whole or in parts.

Document History

July 1, 2020
POWER TRANSFORMERS – Part 11: Dry-type transformers
A description is not available for this item.
March 1, 2019
Power transformers – Part 11: Dry-type transformers
A description is not available for this item.
IEC 60076-11
August 1, 2018
Power transformers – Part 11: Dry-type transformers
This part of IEC 60076 applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 72,5 kV and at least one winding...
May 1, 2004
Power transformers – Part 11: Dry-type transformers
This part of IEC 60076 applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV and at least one winding operating...

References

Advertisement