NEMA - ANSI C82.77-1

Lighting Equipment —Electromagnetic Compatibility (EMC) General Requirements and Criteria

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2020
Status: active
Page Count: 15
scope:

This Standard defines the electromagnetic compatibility "EMC" (immunity and Interference) performance levels, testing methods, and performance criteria for lighting products in a frequency range from 0 to 400 GHz.

This Standard applies to lighting products intended to be directly connected to the mains (up to 600V), DC (up to 250VDC), battery-operated, or to a non-public, low voltage power distribution system.

In the United States, high-frequency emissions are regulated by the Federal Communications Commission (FCC) 47 CFR Parts 15 and 18.

For a Standard on Inrush Currents, see NEMA 410 Performance Testing for Lighting Controls and Switching Devices with Electronic Drivers and Discharge Ballasts.

Document History

ANSI C82.77-1
January 1, 2020
Lighting Equipment —Electromagnetic Compatibility (EMC) General Requirements and Criteria
This Standard defines the electromagnetic compatibility “EMC” (immunity and Interference) performance levels, testing methods, and performance criteria for lighting products in a frequency range from...

References

Advertisement