DIN EN ISO 4136

Destructive tests on welds in metallic materials - Transverse tensile test (ISO/DIS 4136:2020); German and English version prEN ISO 4136:2020

inactive
Organization: DIN
Publication Date: 1 August 2020
Status: inactive
Page Count: 30
ICS Code (Welded joints and welds): 25.160.40

Document History

September 1, 2022
Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2022)
A description is not available for this item.
DIN EN ISO 4136
August 1, 2020
Destructive tests on welds in metallic materials - Transverse tensile test (ISO/DIS 4136:2020); German and English version prEN ISO 4136:2020
A description is not available for this item.
February 1, 2013
Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2012)
This International Standard specifies the sizes of test specimen and the procedure for carrying out transverse tensile tests in order to determine the tensile strength and the location of fracture of...
May 1, 2011
Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2001)
This International Standard specifies the sizes of test specimen and the procedure for carrying out transverse tensile tests in order to determine the tensile strength and the location of fracture of...
Advertisement