DIN EN ISO 4136

Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2001)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2011
Status: inactive
Page Count: 14
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies the sizes of test specimen and the procedure for carrying out transverse tensile tests in order to determine the tensile strength and the location of fracture of a welded butt joint.

This International Standard applies to metallic materials in all forms of product with joints made by any fusion welding process.

Unless otherwise specified for specific points in this International Standard, the general principles of ISO 6892 apply.

Document History

September 1, 2022
Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2022)
A description is not available for this item.
August 1, 2020
Destructive tests on welds in metallic materials - Transverse tensile test (ISO/DIS 4136:2020); German and English version prEN ISO 4136:2020
A description is not available for this item.
February 1, 2013
Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2012)
This International Standard specifies the sizes of test specimen and the procedure for carrying out transverse tensile tests in order to determine the tensile strength and the location of fracture of...
DIN EN ISO 4136
May 1, 2011
Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2001)
This International Standard specifies the sizes of test specimen and the procedure for carrying out transverse tensile tests in order to determine the tensile strength and the location of fracture of...

References

Advertisement