DIN EN ISO 4136

Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2022)

active, Most Current
Organization: DIN
Publication Date: 1 September 2022
Status: active
Page Count: 18
ICS Code (Welded joints and welds): 25.160.40

Document History

DIN EN ISO 4136
September 1, 2022
Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2022)
A description is not available for this item.
August 1, 2020
Destructive tests on welds in metallic materials - Transverse tensile test (ISO/DIS 4136:2020); German and English version prEN ISO 4136:2020
A description is not available for this item.
February 1, 2013
Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2012)
This International Standard specifies the sizes of test specimen and the procedure for carrying out transverse tensile tests in order to determine the tensile strength and the location of fracture of...
May 1, 2011
Destructive tests on welds in metallic materials - Transverse tensile test (ISO 4136:2001)
This International Standard specifies the sizes of test specimen and the procedure for carrying out transverse tensile tests in order to determine the tensile strength and the location of fracture of...
Advertisement