NPFC - MIL-PRF-22684

RESISTOR, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 4 July 2020
Status: active
Page Count: 24
scope:

Scope.

This specification covers the general requirements for insulated, film, fixed resistors of 2- and 5- percent resistance tolerance. These resistors are capable of full-load operation at an ambient temperature of 70OC and have a resistance-temperature characteristic of ±200 parts per million per degree Celsius (ppm/OC), (see 6.1). Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.10).

intended Use:

The film resistors described herein are intended to be used in electronic circuits where semiprecision characteristics and small sizes are required. These resistors are unique due to the fact that... View More

Document History

April 19, 2022
RESISTOR, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for insulated, film, fixed resistors of 2- and 5- percent resistance tolerance. These resistors are capable of full-load operation at an...
MIL-PRF-22684
July 4, 2020
RESISTOR, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for insulated, film, fixed resistors of 2- and 5- percent resistance tolerance. These resistors are capable of full-load operation at an...
May 27, 2016
RESISTOR, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
This specification covers the general requirements for insulated, film, fixed resistors of 2- and 5- percent resistance tolerance. These resistors are capable of full-load operation at an ambient...
February 5, 2009
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
This specification covers the general requirements for insulated, film, fixed resistors of 2- and 5- percent resistance tolerance. These resistors are capable of full-load operation at an ambient...
February 13, 2006
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
The film resistors described herein are intended to be used in electronic circuits where semiprecision characteristics and small sizes are required. These resistors are unique due to the fact that...
February 8, 2002
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
October 11, 2000
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
September 24, 1999
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
September 24, 1999
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
The film resistors described herein are intended to be used in electronic circuits where semiprecision characteristics and small sizes are required. These resistors are unique due to the fact that...
June 28, 1995
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
June 27, 1994
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
April 21, 1994
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
This specification covers the general requirements for insulated, film, fixed resistors of 2-and 5-percent resistance tolerance. These resistors are capable of full-load operation at an ambient...
April 21, 1994
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
October 25, 1991
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
January 11, 1985
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
July 23, 1982
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
November 10, 1981
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
January 26, 1978
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
This specification covers the general requirements for insulated, film fixed resistors of 2- and 5-percent resistance tolerance. These resistors are capable of full-load operation at an ambient...
January 26, 1978
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
June 25, 1973
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
October 5, 1972
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
December 15, 1971
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
July 2, 1970
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
March 24, 1969
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.
December 2, 1965
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement