DLA - MIL-PRF-22684/1C

RESISTOR, FIXED, FILM, INSULATED, STYLE RL07

active, Most Current
Organization: DLA
Publication Date: 19 April 2022
Status: active
Page Count: 6
scope:

Scope.

This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an ambient temperature of 70OC and have a resistance-temperature characteristic of +200 parts per million per degree Celsius (ppm/OC). Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.3).

Document History

MIL-PRF-22684/1C
April 19, 2022
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
July 4, 2020
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
May 27, 2016
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
February 5, 2009
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
September 8, 2006
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
August 6, 2001
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
August 8, 1989
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
August 18, 1988
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
November 21, 1968
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
[A circled] INACTIVE FOR DESIGN AFTER DATE OF THIS SPECIFICATION SHEET (SEE PAGE 5). USE MIL-R- 39017/1. The complete requirements for procuring the resistors described herein shall consist of this...
March 24, 1964
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.

References

Advertisement