NPFC - MIL-R-22684/1

RESISTORS, FIXED, FILM, INSULATED, STYLE RL07

inactive
Buy Now
Organization: NPFC
Publication Date: 21 November 1968
Status: inactive
Page Count: 5
scope:

[A circled] INACTIVE FOR DESIGN AFTER DATE OF THIS SPECIFICATION SHEET (SEE PAGE 5). USE MIL-R- 39017/1.

The complete requirements for procuring the resistors described herein shall consist of this document and the latest issue of Specification MIL-R-22684.

This specification is mandatory for use by all Departments and Agencies of the Department of Defense.

Document History

April 19, 2022
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
July 4, 2020
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
May 27, 2016
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
February 5, 2009
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
September 8, 2006
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
August 6, 2001
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
August 8, 1989
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
August 18, 1988
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
MIL-R-22684/1
November 21, 1968
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
[A circled] INACTIVE FOR DESIGN AFTER DATE OF THIS SPECIFICATION SHEET (SEE PAGE 5). USE MIL-R- 39017/1. The complete requirements for procuring the resistors described herein shall consist of this...
March 24, 1964
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
Advertisement