NPFC - MIL-R-22684/1

RESISTORS, FIXED, FILM, INSULATED, STYLE RL07

inactive
Buy Now
Organization: NPFC
Publication Date: 8 August 1989
Status: inactive
Page Count: 1

Document History

April 19, 2022
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
July 4, 2020
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
Scope. This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
May 27, 2016
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
February 5, 2009
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
September 8, 2006
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
August 6, 2001
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
MIL-R-22684/1
August 8, 1989
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
August 18, 1988
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
November 21, 1968
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
[A circled] INACTIVE FOR DESIGN AFTER DATE OF THIS SPECIFICATION SHEET (SEE PAGE 5). USE MIL-R- 39017/1. The complete requirements for procuring the resistors described herein shall consist of this...
March 24, 1964
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
Advertisement