DLA - MIL-R-22684/1
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
inactive
| Organization: | DLA |
| Publication Date: | 24 March 1964 |
| Status: | inactive |
| Page Count: | 4 |
Document History
April 19, 2022
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
Scope.
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
July 4, 2020
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
Scope.
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation...
May 27, 2016
RESISTOR, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
February 5, 2009
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
September 8, 2006
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
August 6, 2001
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
This specification covers the associated requirements for insulated, film, fixed resistors of 2-percent and 5-percent resistance tolerance. These resistors are capable of full-load operation at an...
August 8, 1989
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
August 18, 1988
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.
November 21, 1968
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
[A circled] INACTIVE FOR DESIGN AFTER DATE OF THIS SPECIFICATION SHEET (SEE PAGE 5). USE MIL-R- 39017/1.
The complete requirements for procuring the resistors described herein shall consist of this...
MIL-R-22684/1
March 24, 1964
RESISTORS, FIXED, FILM, INSULATED, STYLE RL07
A description is not available for this item.