DLA - MIL-PRF-22684E
RESISTORS, FIXED, FILM (INSULATED) GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 24 September 1999 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This specification covers the general requirements for insulated, film,
fixed resistors of 2- and 5- percent resistance tolerance. These resistors are
capable of full-load operation at an ambient temperature of 70°C and have
a resistance-temperatu
intended Use:
The film resistors described herein are intended to be used in electronic circuits where semiprecision characteristics and small sizes are required. These resistors are unique due to the fact that... View More
Document History