DSF/PREN ISO 23553-1
Safety and control devices for oil burners and oil-burning appliances – Particular requirements – Part 1: Automatic and semi-automatic valves (ISO/DIS 23553-1:2020)
| Organization: | DS |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
scope:
This part of ISO 23553 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which are: - normally closed; - used in combustion plants to interrupt the oil flow with or without delay on closing; - for use with oil types (e.g. middle distillate fuel oil, crude oil, heavy fuel oil or kerosene) without gasoline; NOTE 1 - For other oil types (e.g. oil emulsions), additional test methods can be agreed between the manufacturer and the test authority. NOTE 2 - Oil types from petroleum refining processes are classified ISO-F-D in ISO 8216-99 and form part of a device having other function(s), such as oil pumps. In this case the test methods apply to those parts or components of the device forming the automatic and semi-automatic valves, i.e. those parts which are necessary for the closing function; - for use on burners or in appliances using oil; - directly or indirectly operated, electrically or by mechanical or hydraulic means; - fitted with or without closed-position indicator switches. This part of ISO 23553 covers type testing only.
Document History