DSF/prEN ISO 23553-1
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves (ISO/FDIS 23553-1:2014)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
scope:
This part of ISO 23553 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which: ? are designed as fast-closing devices; ? are used in combustion plants to interrupt the flow of oil with or without delay on closing and with or without delay on opening; ? are for use with oil types (e. g. diesel, crude oil, heavy fuel oil or kerosene) without gasoline; NOTE 1 For other oil types (e. g. oil emulsions), additional test methods can be agreed between the manufacturer and the test authority. ? from part of a device having other function(s), such as oil pumps. In this case the test methods apply to those parts or components of the device forming the automatic and semi-automatic valves, i. e. those parts which are necessary for the closing function; ? are for use on burners or in appliances using oil; NOTE 2 There is a need for applications above 5 000 kPa in the market. ? are directly or indirectly operated electrically or by mechanical or hydraulic means; ? are fitted with or without closed-position indicator switches. This ISO standard covers type testing only.
Document History