DS/EN ISO 23553-1

Safety and control devices for oil burners and oil-burning appliances – Particular requirements – Part 1: Automatic and semi-automatic valves

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 May 2014
Status: active
Page Count: 50
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

This part of ISO 23553 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which:
- are designed as fast-closing devices;
- are used in combustion plants to interrupt the flow of oil with or without delay on closing and with or without delay on opening;
- are for use with oil types (e. g. diesel, crude oil, heavy fuel oil or kerosene) without gasoline; NOTE 1 - For other oil types (e. g. oil emulsions), additional test methods can be agreed between the manufacturer and the test authority.
- from part of a device having other function(s), such as oil pumps. In this case the test methods apply to those parts or components of the device forming the automatic and semi-automatic valves, i. e. those parts which are necessary for the closing function;
- are for use on burners or in appliances using oil; NOTE 2 - There is a need for applications above 5 000 kPa in the market.
- are directly or indirectly operated electrically or by mechanical or hydraulic means;
- are fitted with or without closed-position indicator switches. This ISO standard covers type testing only.

Document History

February 28, 2022
Safety and control devices for oil burners and oil-burning appliances – Particular requirements – Part 1: Automatic and semi-automatic valves (ISO 23553-1:2022)
This part of ISO 23553 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves...
DS/EN ISO 23553-1
May 26, 2014
Safety and control devices for oil burners and oil-burning appliances – Particular requirements – Part 1: Automatic and semi-automatic valves
This part of ISO 23553 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves...
July 8, 2009
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Shut-off devices for oil burners
This part of ISO 23553 specifies safety, constructional and performance requirements, and testing of safety shut-off devices, for liquid fuels. This part of ISO 23553 covers type testing only.
Safety and control devices for oil burners and oil-burning appliances – Particular requirements – Part 1: Automatic and semi-automatic valves (ISO/DIS 23553-1:2020)
This part of ISO 23553 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves...
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves (ISO/FDIS 23553-1:2014)
This part of ISO 23553 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves...
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Shut-off devices for oil burners (ISO 23553-1:2007)
This part of ISO 23553 specifies safety, constructional and performance requirements, and testing of safety shut-off devices, for liquid fuels. This part of ISO 23553 covers type testing only.
Advertisement