ASTM International - ASTM A1039/A1039M-13

Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2013
Status: inactive
Page Count: 9
ICS Code (Iron and steel products in general): 77.140.01
scope:

1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process.

1.2 The steel sheet is available in the designations listed in Section 4.

1.3 The material is available in the following sizes:

Thickness-0.027 in. [0.7 mm] to 0.078 in. [2.0 mm]
Width-up to 79 in. [2000 mm]

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Note 1-A description of the Twin-Roll Casting Process is included in Appendix X1.

Document History

December 1, 2025
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, and Ultra-High-Strength, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial, structural, high-strength low-alloy, and ultra-high-strength steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel...
September 1, 2025
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, and Ultra-High Strength, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial, structural, high-strength low-alloy, and ultra-high strength steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel...
July 1, 2020
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, and Ultra-High Strength, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial, structural, high-strength low-alloy, and ultra-high strength steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel...
September 1, 2019
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
ASTM A1039/A1039M-13
February 1, 2013
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
April 15, 2012
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
November 15, 2011
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
October 1, 2010
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
November 1, 2009
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
May 1, 2009
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
September 1, 2004
Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial and Structural, Produced by the Twin-Roll Casting Process
1.1 This specification covers commercial and structural steel sheet in coils and cut lengths produced by the twin-roll casting process. 1.2 The steel sheet is available in the designations listed in...
Advertisement