DSF/PREN IEC 62228-5

Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 111
scope:

This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals, failure criteria, test procedures, test setups and test boards. It is applicable for transceiver of the Ethernet systems • 100BASE-T1 according to IEEE Std.802.3bw; • 100BASE-TX according to IEEE Std.802.3; • 1000BASE-T1 according to IEEE Std.802.3bp and covers • the emission of RF disturbances; • the immunity against RF disturbances; • the immunity against impulses; • the immunity against electrostatic discharges (ESD).

Document History

June 7, 2021
Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals,...
Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals,...
DSF/PREN IEC 62228-5
Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals,...
Advertisement