DSF/EN IEC 62228-5/PRA1

Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals, failure criteria, test procedures, test setups and test boards. It is applicable for transceiver of the Ethernet systems • 100BASE-T1 according to ISO/IEC/IEEE 8802-3/AMD1; • 100BASE-TX according to ISO/IEC/IEEE 8802-3; • 1000BASE-T1 according to ISO/IEC/IEEE 8802-3/AMD4 and covers • the emission of RF disturbances; • the immunity against RF disturbances; • the immunity against impulses; • the immunity against electrostatic discharges (ESD).

Document History

June 7, 2021
Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals,...
DSF/EN IEC 62228-5/PRA1
Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals,...
Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals,...
Advertisement