DS/EN IEC 62228-5

Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers

active, Most Current
Organization: DS
Publication Date: 7 June 2021
Status: active
Page Count: 118
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals, failure criteria, test procedures, test setups and test boards. It is applicable for transceiver of the Ethernet systems • 100BASE-T1 according to ISO/IEC/IEEE 8802-3/AMD1; • 100BASE-TX according to ISO/IEC/IEEE 8802-3; • 1000BASE-T1 according to ISO/IEC/IEEE 8802-3/AMD4 and covers • the emission of RF disturbances; • the immunity against RF disturbances; • the immunity against impulses; • the immunity against electrostatic discharges (ESD).

Document History

DS/EN IEC 62228-5
June 7, 2021
Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals,...
Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals,...
Integrated circuits – EMC evaluation of transceivers – Part 5: Ethernet transceivers
This part of IEC 62228 specifies test and measurement methods for EMC evaluation of Ethernet transceiver ICs under network condition. It defines test configurations, test conditions, test signals,...
Advertisement