BSI - BS EN 4612-003 - TC

Tracked Changes (Redline) - Aerospace series — Cables, electrical, for general purpose, single and multicore assembly — XLETFE Family — Jacketed or screened and jacketed Part 003: Tin plated copper — Operating temperatures, between – 65 °C and 135 °C — Single extruded wall for open applications, with jacket without screen — UV laser printable — Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 24 February 2020
Status: active
Page Count: 25
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 4612-003 - TC
February 24, 2020
Tracked Changes (Redline) - Aerospace series — Cables, electrical, for general purpose, single and multicore assembly — XLETFE Family — Jacketed or screened and jacketed Part 003: Tin plated copper — Operating temperatures, between – 65 °C and 135 °C — Single extruded wall for open applications, with jacket without screen — UV laser printable — Product standard
A description is not available for this item.

References

Advertisement