BSI - BS EN 15869-3 - TC

Tracked Changes (Redline) - Inland navigation vessels – Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A Part 3: On-board unit, additional requirements

active, Most Current
Buy Now
Organization: BSI
Publication Date: 24 February 2020
Status: active
Page Count: 36
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60

Document History

BS EN 15869-3 - TC
February 24, 2020
Tracked Changes (Redline) - Inland navigation vessels – Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A Part 3: On-board unit, additional requirements
A description is not available for this item.

References

Advertisement