DSF/FPRCEN/TS 1329-2
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1329 1 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of third-party certification procedures. NOTE 1 - The quality management system is expected to conform to or is no less stringent than the relevant requirements to EN ISO 9001 [1]. NOTE 2 - If third party certification is involved, the certification body is expected to be compliant with either EN ISO/IEC 17065 [2] or EN ISO/IEC 17021-series [3], as applicable. NOTE 3 - In order to help the reader, a basic test matrix is given in Annex A. In conjunction with EN 1329 1, this document is applicable to piping systems made of unplasticized poly(vinyl chloride) (PVC U) intended for soil and waste discharge systems (low and high temperature): - inside buildings (application area code "B"); - both inside buildings and buried in ground within the building structure (application area code "BD").
Document History