DS/CEN/TS 1329-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 January 2021
Status: active
Page Count: 23
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1329-1 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of third-party certification procedures. NOTE 1 - The quality management system is expected to conform to or is no less stringent than the relevant requirements to EN ISO 9001 [1]. NOTE 2 - If third party certification is involved, the certification body is expected to be compliant with either EN ISO/IEC 17065 [2] or EN ISO/IEC 17021-series [3], as applicable. NOTE 3 - In order to help the reader, a basic test matrix is given in Annex A. In conjunction with EN 1329-1, this document is applicable to piping systems made of unplasticized poly(vinyl chloride) (PVC-U) intended for soil and waste discharge systems (low and high temperature): - inside buildings (application area code "B"); - both inside buildings and buried in ground within the building structure (application area code "BD").

Document History

DS/CEN/TS 1329-2
January 18, 2021
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1329-1 intended to be included in the manufacturer’s...
June 12, 2018
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This document gives guidance for the assessment of conformity of materials (formulations), products and assemblies in accordance with EN 1329 1 intended to be included in the manufacturer’s quality...
August 21, 2012
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1329 1 intended to be included in the...
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1329 1 intended to be included in the manufacturer’s...
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1329-1 intended to be included in the...
Advertisement