DS/CEN/TS 1329-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity

inactive
Organization: DS
Publication Date: 21 August 2012
Status: inactive
Page Count: 26
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1329 1 intended to be included in the manufacturer"s quality plan as part of the quality management system and for the establishment of third-party certification procedures. NOTE 1 - It is recommended that the quality management system conforms to or is no less stringent than the relevant requirements to EN ISO 9001 [1]. NOTE 2 - If third-party certification is involved, it is recommended that the certification body is accredited to EN 45011 [2], EN 45012 [3] or EN ISO/IEC 17021 [4], as applicable. NOTE 3 - In order to help the reader, a basic test matrix is given in Annex A. In conjunction with EN 1329 1, this document is applicable to piping systems made of unplasticized poly(vinyl chloride) (PVC U) intended to be used for the following purposes: - for soil and waste discharge systems (low and high temperature) inside buildings (application area code ""B""); - for soil and waste discharge systems (low and high temperature) for both inside buildings and buried in ground within the building structure (application area code ""BD""). NOTE 4 - This is reflected in the marking of products by ""B"" or ""BD"".

Document History

January 18, 2021
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1329-1 intended to be included in the manufacturer’s...
June 12, 2018
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This document gives guidance for the assessment of conformity of materials (formulations), products and assemblies in accordance with EN 1329 1 intended to be included in the manufacturer’s quality...
DS/CEN/TS 1329-2
August 21, 2012
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1329 1 intended to be included in the...
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1329 1 intended to be included in the manufacturer’s...
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1329-1 intended to be included in the...
Advertisement