ASTM International - ASTM D4388-20

Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes

active
Buy Now
Organization: ASTM International
Publication Date: 1 August 2020
Status: active
Page Count: 3
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers nonmetallic semi-conducting and electrical insulating tapes designed for the splicing and repair of electrical wire and cables operating at voltages up to 325 kV, phase to phase.

1.2 The SI values are the standard. The values stated in inch-pound units given in parentheses are for information purposes only.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers nonmetallic semi-conducting and electrically insulating rubber tapes designed for the splicing and repair of electrical wire and cables operating at specified phase to... View More

Document History

ASTM D4388-20
August 1, 2020
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
1.1 This specification covers nonmetallic semi-conducting and electrical insulating tapes designed for the splicing and repair of electrical wire and cables operating at voltages up to 325 kV, phase...
November 1, 2013
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
This specification covers nonmetallic semi-conducting and electrically insulating rubber tapes designed for the splicing and repair of electrical wire and cables operating at specified phase to phase...
May 1, 2008
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
This specification covers nonmetallic semi-conducting and electrically insulating rubber tapes designed for the splicing and repair of electrical wire and cables operating at specified phase to phase...
March 10, 2002
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
1.1 This specification covers nonmetallic semi-conducting and electrical insulating tapes designed for the splicing and repair of electrical wire and cables operating at voltages up to 325 kV, phase...
March 10, 2002
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
1.1 This specification covers nonmetallic semi-conducting and electrical insulating tapes designed for the splicing and repair of electrical wire and cables operating at voltages up to 325 kV, phase...
Advertisement