ASTM International - ASTM D4388-02

Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 3
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers nonmetallic semi-conducting and electrical insulating tapes designed for the splicing and repair of electrical wire and cables operating at voltages up to 325 kV, phase to phase.

1.2 The SI values are the standard. The values stated in inch-pound units given in parentheses are for information purposes only.

Document History

August 1, 2020
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
1.1 This specification covers nonmetallic semi-conducting and electrical insulating tapes designed for the splicing and repair of electrical wire and cables operating at voltages up to 325 kV, phase...
November 1, 2013
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
This specification covers nonmetallic semi-conducting and electrically insulating rubber tapes designed for the splicing and repair of electrical wire and cables operating at specified phase to phase...
May 1, 2008
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
This specification covers nonmetallic semi-conducting and electrically insulating rubber tapes designed for the splicing and repair of electrical wire and cables operating at specified phase to phase...
March 10, 2002
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
1.1 This specification covers nonmetallic semi-conducting and electrical insulating tapes designed for the splicing and repair of electrical wire and cables operating at voltages up to 325 kV, phase...
ASTM D4388-02
March 10, 2002
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
1.1 This specification covers nonmetallic semi-conducting and electrical insulating tapes designed for the splicing and repair of electrical wire and cables operating at voltages up to 325 kV, phase...
Advertisement