ASTM International - ASTM D4388-97
Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
| Organization: | ASTM International |
| Publication Date: | 10 March 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers nonmetallic semi-conducting and electrical insulating tapes designed for the splicing and repair of electrical wire and cables operating at voltages up to 325 kV, phase to phase.
1.2 The SI values are the standard. The values stated in inch-pound units given in parentheses are for information purposes only.
Document History