GMNA - 9986331

Grease, Synthetic, Number 2 with Polytetrafluoroethylene

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2020
Status: inactive
Page Count: 3
scope:

Material Description.

This specification defines grease composed of a synthetic hydrocarbon base oil, silica thickener, and polytetrafluoroethylene (PTFE) micro powder.

Symbols.

Not applicable.

Applicability.

This grease is intended for lubrication requiring load carrying capacity and a wide temperature range of -40 °C to 200 °C. Specific applications include gear boxes, bearings, cables, and slides.

Remarks.

This specification describes requirements for grease used by the Customer Care and Aftermarket organization as part number 12371287.

Document History

9986331
September 1, 2020
Grease, Synthetic, Number 2 with Polytetrafluoroethylene
Material Description. This specification defines grease composed of a synthetic hydrocarbon base oil, silica thickener, and polytetrafluoroethylene (PTFE) micro powder. Symbols. Not applicable....
September 1, 2015
Grease, Synthetic, Number 2 with Polytetrafluoroethylene
Material Description. This specification defines grease composed of a synthetic hydrocarbon base oil, silica thickener, and polytetrafluoroethylene (PTFE) micro powder. Symbols. Not applicable....
October 1, 2010
Grease, Synthetic, Number 2 with Polytetrafluoroethylene
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. ...

References

Advertisement