GMNA - 9986331
Grease, Synthetic, Number 2 with Polytetrafluoroethylene
| Organization: | GMNA |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Material Description. This specification
defines grease composed of a synthetic hydrocarbon base oil, silica
thickener, and polytetrafluoroethyl
Symbols. Not applicable.
Applicability. This grease is intended for lubrication requiring load carrying capacity and a wide temperature range of -40 °C to 200 °C. Specific applications include gear boxes, bearings, cables, and slides.
Remarks. This specification describes requirements for grease used by the Customer Care and Aftermarket organization as part number 12371287.
Document History