CEN - EN 15269-20

Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 20: Smoke control for doors, shutters, operable fabric curtains and openable windows

active, Most Current
Organization: CEN
Publication Date: 1 September 2020
Status: active
Page Count: 196
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

This document, which is intended to be read in conjunction with EN 15269-1, covers doors, shutters, openable windows and fabric curtains of any material and of the following types:

- hinged and pivoted (e.g. metal, timber, framed glazed) doors and openable windows of single or double leaf (Table A.1);

- horizontally and vertically moving steel sliding doors of single or double leaf with and without pass doors, including telescopic doorsets (Table A.2);

- metal rolling shutters and operable fabric curtains (excluding overlapping systems) (Table A.3).

The following construction products are not covered by this standard:

- unframed glass doors and openable windows;

- sectional doors (including stacking doors);

- vertically and horizontally folding doors;

- horizontally and vertically moving timber sliding doors;

- horizontally and vertically moving framed sliding doors (metal or timber).

In this document, whenever doors are mentioned, the whole range of doors, shutters, openable windows and operable fabric curtains is included or otherwise mentioned.

This document prescribes the methodology for extending the application of test results obtained from test(s) conducted in accordance with EN 1634-3.

Subject to the completion of the appropriate test or tests, the extended application can cover all or some of the following examples:

- Ambient Temperature Smoke Control (Sa) and Medium Temperature Smoke Control (S200) classifications;

- leaf/leaves;

- wall/ceiling fixed elements;

- glazed elements, louvres and/or vents;

- side, transom or overpanels;

- items of building hardware;

- decorative finishes;

- intumescent, smoke, draught or acoustic seals;

- alternative supporting construction(s).

Document History

EN 15269-20
September 1, 2020
Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 20: Smoke control for doors, shutters, operable fabric curtains and openable windows
This document, which is intended to be read in conjunction with EN 15269-1, covers doors, shutters, openable windows and fabric curtains of any material and of the following types: — hinged and...
September 1, 2009
Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 20: Smoke control for hinged and pivoted steel, timber and metal framed glazed doorsets
A description is not available for this item.

References

Advertisement