NPFC - MIL-DTL-24787/6
FITTINGS, END, TYPE U (HOSE TO HOSE, 180-DEGREE RETURN), REUSABLE, FOR FLEXIBLE HOSE ASSEMBLIES
| Organization: | NPFC |
| Publication Date: | 24 September 2020 |
| Status: | active |
| Page Count: | 9 |
scope:
Scope.
This specification covers reusable hose to hose,180-degree return end fittings (type U) for hose sizes ranging from -24 to -192 for use with wire- or synthetic fiber-reinforced rubber flexible hose assemblies in accordance with MIL-DTL-24135 and MIL-DTL-24136.
intended Use:
180-degree return end fittings to this specification are intended for use in shipboard or shore-to-ship piping systems where pressures do not exceed the flange rated working pressure and... View More
Document History