NPFC - MIL-F-24787/6

FITTINGS, END, TYPE U, 180 DEGREES RETURN, HOSE TO HOSE, REUSABLE FOR FLEXIBLE HOSE ASSEMBLIES

inactive
Buy Now
Organization: NPFC
Publication Date: 3 September 1993
Status: inactive
Page Count: 7
scope:

This specification covers reusable 180° return fittings for use with wire or synthetic fiber reinforced rubber hose.

The 180° return fittings shall be type U. See MIL-F-24787, table III for identification of corresponding hose type (MIL-H-24135 and MIL-H-24136 specification sheet number) for each group number specified herein.

intended Use:

End fittings to this specification are intended for use in shipboard or shore to ship piping systems where pressures do not exceed the flange rated working pressure, and temperatures do not exceed... View More

Document History

September 24, 2020
FITTINGS, END, TYPE U (HOSE TO HOSE, 180-DEGREE RETURN), REUSABLE, FOR FLEXIBLE HOSE ASSEMBLIES
Scope. This specification covers reusable hose to hose,180-degree return end fittings (type U) for hose sizes ranging from -24 to -192 for use with wire- or synthetic fiber-reinforced rubber...
MIL-F-24787/6
September 3, 1993
FITTINGS, END, TYPE U, 180 DEGREES RETURN, HOSE TO HOSE, REUSABLE FOR FLEXIBLE HOSE ASSEMBLIES
This specification covers reusable 180° return fittings for use with wire or synthetic fiber reinforced rubber hose. The 180° return fittings shall be type U. See MIL-F-24787, table III for...

References

Advertisement