NPFC - MIL-DTL-24135/9
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED (FOUR-PLY, HEAVY SPIRAL-WRAPPED), FOR FLEXIBLE HOSE ASSEMBLIES (HIGH PRESSURE, SIZES -8 THROUGH -32)
| Organization: | NPFC |
| Publication Date: | 24 September 2020 |
| Status: | active |
| Page Count: | 7 |
scope:
Scope.
This specification covers synthetic rubber hose, sizes -8 through -32, reinforced with a four-ply, heavy spiral-wrapped wire that are used in flexible hose assemblies for high pressure fluid applications. This hose is not acceptable for use under vacuum.
intended Use:
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or... View More
Document History