DOD - SMD 5962-10207

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4MEG X 39-BIT (160M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE

active, Most Current
Buy Now
Organization: DOD
Publication Date: 19 October 2020
Status: active
Page Count: 23
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 1, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4MEG X 39-BIT (160M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-10207
October 19, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4MEG X 39-BIT (160M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
September 12, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4MEG X 39-BIT (160M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 2, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4MEG X 39-BIT (160M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement