DOD - SMD 5962-97508

MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, DUAL 2-LINE TO 4-LINE DECODERS/ DEMULTIPLEXERS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 8 October 2020
Status: active
Page Count: 15
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-97508
October 8, 2020
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, DUAL 2-LINE TO 4-LINE DECODERS/ DEMULTIPLEXERS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 29, 2016
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, DUAL 2-LINE TO 4-LINE DECODERS/ DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 5, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, DUAL 2-LINE TO 4-LINE DECODERS/ DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 12, 1996
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, DUAL 2-LINE TO 4-LINE DECODERS/ DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement