DOD - SMD 5962-97508

MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, DUAL 2-LINE TO 4-LINE DECODERS/ DEMULTIPLEXERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 5 October 2006
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 8, 2020
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, DUAL 2-LINE TO 4-LINE DECODERS/ DEMULTIPLEXERS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 29, 2016
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, DUAL 2-LINE TO 4-LINE DECODERS/ DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-97508
October 5, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, DUAL 2-LINE TO 4-LINE DECODERS/ DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 12, 1996
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, DUAL 2-LINE TO 4-LINE DECODERS/ DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement