DLA - DSCC-VID-V62/19623
MICROCIRCUIT, LINEAR, 3.5 V to 32 V, 6-A SYNCHRONOUS STEP DOWN VOLTAGE CONVERTER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 30 November 2020 |
| Status: | inactive |
| Page Count: | 13 |
scope:
Scope.
This drawing documents the general requirements of a high performance 3.5 V to 32 V, 6-A Synchronous Step-Down Voltage Converter microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
December 17, 2021
MICROCIRCUIT, LINEAR, 3.5 V to 32 V, 6-A SYNCHRONOUS STEP DOWN VOLTAGE CONVERTER, MONOLITHIC SILICON
Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original...
DSCC-VID-V62/19623
November 30, 2020
MICROCIRCUIT, LINEAR, 3.5 V to 32 V, 6-A SYNCHRONOUS STEP DOWN VOLTAGE CONVERTER, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 3.5 V to 32 V, 6-A Synchronous Step-Down Voltage Converter microcircuit, with an operating temperature range of -55°C to...