IEC 61300-3-53
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures Part 3-53: Examinations and measurements – Encircled angular flux (EAF) measurement method based on two-dimensional far field data from multimode waveguide (including fibre)
| Organization: | IEC |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 defines the encircled angular flux measurement of multimode waveguide light sources, in which most of the transverse modes are excited. The term "waveguide" is understood to include both channel waveguides and optical fibres but not slab waveguides.
The applicable fibre types are the followings:
• A1 specified in IEC 60793-2-10;
• A3 specified in IEC 60793-2-30;
• A4 specified in IEC 60793-2-40.
Document History