DOD - SMD 5962-92324
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 8K X 8 NON-VOLATILE STATIC RAM, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 6 January 2021 |
| Status: | active |
| Page Count: | 22 |
scope:
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History