DSF/ISO/IEC DIS 27013
Information security, cybersecurity and privacy protection – Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 3 December 2015 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Management systems): | 03.100.70 |
| ICS Code (IT Security): | 35.030 |
Document History
November 29, 2021
Information security, cybersecurity and privacy protection – Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This document gives guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for organizations intending to: a) implement ISO/IEC27001 when ISO/IEC 20000-1 is already...
December 3, 2015
Information technology – Security techniques – Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
ISO/IEC 27013:2015 provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000‑1 for those organizations that are intending to either a) implement ISO/IEC 27001 when...
DSF/ISO/IEC DIS 27013
December 3, 2015
Information security, cybersecurity and privacy protection – Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
A description is not available for this item.
November 19, 2012
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
Th is International Standard provides guidance on the integrateISO/IEC 20000-1 for those organizations which are intending to e a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already implemented,...
Information technology - Security techniques - Guidelines on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either: a) implement ISO/IEC 27001...
Information technology - Security techniques - Guidelines on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either: a) implement ISO/IEC 27001 when...
ISO/IEC FDIS 27013
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations that are intending to either a) implement ISO/IEC 27001...
Information technology -- Security techniques -- Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
SCOPE IN PDF