DSF/ISO/IEC DIS 27013
Information technology - Security techniques - Guidelines on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
| Organization: | DS |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
This International Standard provides guidance on the integrated implementation ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either: a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already implemented, or vice versa; b) implement both ISO/IEC 27001 and ISO/IEC 20000-1 together; c) integrate existing ISO/IEC 27001 and ISO/IEC 20000-1 management systems. This standard focuses exclusively on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1. NOTE In practice, ISO/IEC 27001 and ISO/IEC 20000-1 can also be integrated with other management systems, such as ISO 9001 and ISO 14001.
Document History