DSF/ISO/IEC FDIS 27013

ISO/IEC FDIS 27013

inactive
Organization: DS
Status: inactive
Page Count: 47
ICS Code (Other services): 03.080.99
ICS Code (Information coding): 35.040
ICS Code (Information technology (IT) in general): 35.020
scope:

This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations that are intending to either a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already implemented, or vice versa, b) implement both ISO/IEC 27001 and ISO/IEC 20000-1 together, or c) integrate existing management systems based on ISO/IEC 27001 and ISO/IEC 20000-1. This International Standard focuses exclusively on the integrated implementation of an information security management system (ISMS) as specified in ISO/IEC 27001 and a service management system (SMS) as specified in ISO/IEC 20000-1. In practice, ISO/IEC 27001 and ISO/IEC 20000-1 can also be integrated with other management system standards, such as ISO 9001 and ISO 14001.

Document History

November 29, 2021
Information security, cybersecurity and privacy protection – Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This document gives guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for organizations intending to: a) implement ISO/IEC27001 when ISO/IEC 20000-1 is already...
December 3, 2015
Information technology – Security techniques – Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
ISO/IEC 27013:2015 provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000‑1 for those organizations that are intending to either a) implement ISO/IEC 27001 when...
December 3, 2015
Information security, cybersecurity and privacy protection – Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
A description is not available for this item.
November 19, 2012
Information technology - Security techniques - Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
Th is International Standard provides guidance on the integrateISO/IEC 20000-1 for those organizations which are intending to e a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already implemented,...
Information technology - Security techniques - Guidelines on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either: a) implement ISO/IEC 27001...
Information technology - Security techniques - Guidelines on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
This International Standard provides guidance on the integrated implementation ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations which are intending to either: a) implement ISO/IEC 27001 when...
DSF/ISO/IEC FDIS 27013
ISO/IEC FDIS 27013
This International Standard provides guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for those organizations that are intending to either a) implement ISO/IEC 27001...
Information technology -- Security techniques -- Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
SCOPE IN PDF
Advertisement