ASTM International - ASTM A135/A135M-20

Standard Specification for Electric-Resistance-Welded Steel Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2020
Status: inactive
Page Count: 9
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification2 covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 [DN 50 to DN 750] inclusive, with nominal (average) wall thickness up to 0.500 in. [12.70 mm], inclusive, and in nominal sizes NPS 3/4 to NPS 5 [DN 20 to DN 125] inclusive with nominal (average) wall thickness 0.083 in. [2.11 mm] to 0.134 in. [3.40 mm], depending on size. Pipe having other dimensions (Note 1) may be furnished provided such pipe complies with all other requirements of this specification. The pipe is intended for conveying gas, vapor, water or other liquid; only Grade A is adapted for flanging and bending (Note 2). The suitability of pipe for various purposes is somewhat dependent upon its dimensions, properties, and conditions of service, so that the purpose for which the pipe is intended should be stated in the order. The pipe may be furnished either nonexpanded or cold expanded at the option of the manufacturer. When pipe is cold expanded, the amount of expansion shall not exceed 1.5 % of the outside diameter pipe size.

Note 1: A comprehensive listing of standardized pipe dimensions is contained in ASME B36.10M.

Note 2: This provision is not intended to prohibit the cold bending of Grade B pipe.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers two grades of electric-resistance-welded steel pipe intended for conveying gas, vapor, water or other liquid. The steel shall be made by either or both... View More

Document History

March 1, 2021
Standard Specification for Electric-Resistance-Welded Steel Pipe
1.1 This specification2 covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 [DN 50 to DN 750] inclusive, with nominal (average) wall thickness up to 0.500 in. [12.70 mm],...
ASTM A135/A135M-20
November 15, 2020
Standard Specification for Electric-Resistance-Welded Steel Pipe
1.1 This specification2 covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 [DN 50 to DN 750] inclusive, with nominal (average) wall thickness up to 0.500 in. [12.70 mm],...
May 1, 2019
Standard Specification for Electric-Resistance-Welded Steel Pipe
1.1 This specification2 covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 [DN 50 to DN 750] inclusive, with nominal (average) wall thickness up to 0.500 in. [12.70 mm],...
March 1, 2014
Standard Specification for Electric-Resistance-Welded Steel Pipe
1.1 This specification2 covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 [DN 50 to DN 750] inclusive, with nominal (average) wall thickness up to 0.500 in. [12.70 mm],...
October 1, 2009
Standard Specification for Electric-Resistance-Welded Steel Pipe
1.1 This specification covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 [DN 50 to DN 750] inclusive, with nominal (average) wall thickness up to 0.500 in. [12.70 mm],...
March 1, 2006
Standard Specification for Electric-Resistance-Welded Steel Pipe
1.1 This specification covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 [DN 50 to DN 750] inclusive, with nominal (average) wall thickness up to 0.500 in. [12.70 mm],...
Advertisement