ASTM International - ASTM A135/A135M-06
Standard Specification for Electric-Resistance-Welded Steel Pipe
| Organization: | ASTM International |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers two grades of electric-resistance-
Note 0
This provision is not intended to prohibit the cold bending of Grade B pipe.
1.2 The values stated in either SI or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system is to be used independently of the other.
abstract:
This specification covers two grades of electric-resistance-
Document History