ASTM International - ASTM A135/A135M-09
Standard Specification for Electric-Resistance-Welded Steel Pipe
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers two grades of electric-resistance-
Note 1-A comprehensive listing of standardized pipe dimensions is contained in ASME B36.10M.
Note 2-This provision is not intended to prohibit the cold bending of Grade B pipe.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers two grades of electric-resistance-
Document History