ASTM International - ASTM F1792-97(2016)e1

Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2016
Status: inactive
Page Count: 4
ICS Code (Valves in general): 23.060.01
scope:

1.1 This specification covers the special requirements for valves used in gaseous oxygen service. It is intended that this specification be invoked as an additional requirement in conjunction with primary valve specifications.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the special requirements for valves used in gaseous oxygen service. The pressure containing/retaining envelope, bellows, and end nipples, shall be made of... View More

Document History

January 1, 2021
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
1.1 This specification covers the special requirements for valves used in gaseous oxygen service. It is intended that this specification be invoked as an additional requirement in conjunction with...
ASTM F1792-97(2016)e1
September 1, 2016
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
This specification covers the special requirements for valves used in gaseous oxygen service. The pressure containing/retaining envelope, bellows, and end nipples, shall be made of nickel-copper...
May 1, 2010
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
This specification covers the special requirements for valves used in gaseous oxygen service. The pressure containing/retaining envelope, bellows, and end nipples, shall be made of nickel-copper...
May 1, 2004
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
This specification covers the special requirements for valves used in gaseous oxygen service. The pressure containing/retaining envelope, bellows, and end nipples, shall be made of nickel-copper...
January 1, 1997
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
1.1 This specification covers the special requirements for valves used in gaseous oxygen service. It is intended that this specification be invoked as an additional requirement in conjunction with...
Advertisement