ASTM International - ASTM F1792-97

Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 4
ICS Code (Valves in general): 23.060.01
scope:

1.1 This specification covers the special requirements for valves used in gaseous oxygen service. It is intended that this specification be invoked as an additional requirement in conjunction with primary valve specifications.

1.2 The values stated in this specification in inch-pound units are to be regarded as the standard. The SI equivalent shown in parenthesis are provided for information only

Document History

January 1, 2021
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
1.1 This specification covers the special requirements for valves used in gaseous oxygen service. It is intended that this specification be invoked as an additional requirement in conjunction with...
September 1, 2016
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
This specification covers the special requirements for valves used in gaseous oxygen service. The pressure containing/retaining envelope, bellows, and end nipples, shall be made of nickel-copper...
May 1, 2010
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
This specification covers the special requirements for valves used in gaseous oxygen service. The pressure containing/retaining envelope, bellows, and end nipples, shall be made of nickel-copper...
May 1, 2004
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
This specification covers the special requirements for valves used in gaseous oxygen service. The pressure containing/retaining envelope, bellows, and end nipples, shall be made of nickel-copper...
ASTM F1792-97
January 1, 1997
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
1.1 This specification covers the special requirements for valves used in gaseous oxygen service. It is intended that this specification be invoked as an additional requirement in conjunction with...
Advertisement