ASTM International - ASTM F1792-97(2004)
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
| Organization: | ASTM International |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
1.1 This specification covers the special requirements for valves used in gaseous oxygen service. It is intended that this specification be invoked as an additional requirement in conjunction with primary valve specifications.
1.2 The values stated in this specification in inch-pound units are to be regarded as the standard. The SI equivalent shown in parenthesis are provided for information only
abstract:
This specification covers the special requirements for valves used in gaseous oxygen service. The pressure containing/retaining
Document History