ASTM International - ASTM F1792-97(2016)e1
Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
| Organization: | ASTM International |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
1.1 This specification covers the special requirements for valves used in gaseous oxygen service. It is intended that this specification be invoked as an additional requirement in conjunction with primary valve specifications.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers the special requirements for valves used in gaseous oxygen service. The pressure containing/retaining
Document History